Visaton Speakers K 40 - 8 OHM

Description
8 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-K40-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 1W 350Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-K40-8OHM-ND
Product Name Speakers
Resonance Frequency 520 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Square Speakers - 51410CE - Challenge Electronics
Challenge Electronics
Specs
SPL 90 dB
Nominal Power 8 watts
Maximum Power 15 watts
View Details