Visaton Speakers & Transducers K 40 - 8 ohm

Description
Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz
Datasheet
Description
Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
K 40 - 8 ohm
Speakers & Transducers K 40 - 8 ohm
Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz

Speakers & Transducers 2.8 cm (1.1") mini speaker, 8Ohm, 730Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number K 40 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details