Biamp Systems, Ltd. Ceiling Loudspeaker CM60DTD

Description
The Desono CM60DTD is a two-way 6.5-inch ceiling loudspeaker that delivers crystal clear audio for all your public address and background music needs. Its 6.5-inch coated paper woofer and 1-inch tweeter results in a high SPL and extremely low distortion, ensuring exceptional clarity over the entire frequency spectrum. The CM60DTD utilizes a 5-position switchable transformer ranging from 3.75W to 60W with low-impedance bypass for constant-voltage operation, making it an excellent choice for large areas of BGM. Designed with the installer in mind, they can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal that can also be painted to match the room decor. Additionally, the tap switch is located on the face of the loudspeaker, so adjustments can be made without requiring ceiling access.
Datasheet
Description
The Desono CM60DTD is a two-way 6.5-inch ceiling loudspeaker that delivers crystal clear audio for all your public address and background music needs. Its 6.5-inch coated paper woofer and 1-inch tweeter results in a high SPL and extremely low distortion, ensuring exceptional clarity over the entire frequency spectrum. The CM60DTD utilizes a 5-position switchable transformer ranging from 3.75W to 60W with low-impedance bypass for constant-voltage operation, making it an excellent choice for large areas of BGM. Designed with the installer in mind, they can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal that can also be painted to match the room decor. Additionally, the tap switch is located on the face of the loudspeaker, so adjustments can be made without requiring ceiling access.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Loudspeaker - CM60DTD - Biamp Systems, Ltd.
Beaverton, OR, United States
Ceiling Loudspeaker
CM60DTD
Ceiling Loudspeaker CM60DTD
The Desono CM60DTD is a two-way 6.5-inch ceiling loudspeaker that delivers crystal clear audio for all your public address and background music needs. Its 6.5-inch coated paper woofer and 1-inch tweeter results in a high SPL and extremely low distortion, ensuring exceptional clarity over the entire frequency spectrum. The CM60DTD utilizes a 5-position switchable transformer ranging from 3.75W to 60W with low-impedance bypass for constant-voltage operation, making it an excellent choice for large areas of BGM. Designed with the installer in mind, they can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal that can also be painted to match the room decor. Additionally, the tap switch is located on the face of the loudspeaker, so adjustments can be made without requiring ceiling access.

The Desono CM60DTD is a two-way 6.5-inch ceiling loudspeaker that delivers crystal clear audio for all your public address and background music needs. Its 6.5-inch coated paper woofer and 1-inch tweeter results in a high SPL and extremely low distortion, ensuring exceptional clarity over the entire frequency spectrum.

The CM60DTD utilizes a 5-position switchable transformer ranging from 3.75W to 60W with low-impedance bypass for constant-voltage operation, making it an excellent choice for large areas of BGM.

Designed with the installer in mind, they can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal that can also be painted to match the room decor. Additionally, the tap switch is located on the face of the loudspeaker, so adjustments can be made without requiring ceiling access.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM60DTD
Product Name Ceiling Loudspeaker
Size 6.50 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
VERIS 3-Way 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details