Visaton Speakers & Transducers HW 3/80 NG - 8 Ohm

Description
Speakers & Transducers Crossover: high-grade copper coils, MKT foil capacitors & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 1600/6000Hz
Datasheet
Description
Speakers & Transducers Crossover: high-grade copper coils, MKT foil capacitors & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 1600/6000Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
HW 3/80 NG - 8 Ohm
Speakers & Transducers HW 3/80 NG - 8 Ohm
Speakers & Transducers Crossover: high-grade copper coils, MKT foil capacitors & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 1600/6000Hz

Speakers & Transducers Crossover: high-grade copper coils, MKT foil capacitors & low-loss audio freq electrolytic capacitors, 100-160W, 8 Ohm, 1600/6000Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number HW 3/80 NG - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details
Car Audio, Full Range Speaker - SE85 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 120 watts
Impedance 4 ohms
View Details