Boston Acoustics, Inc. Car Audio, Full Range Speaker SE85

Description
5 x 7" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet
Description
5 x 7" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SE85 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SE85
Car Audio, Full Range Speaker SE85
5 x 7" copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation

5 x 7" copolymer cone woofer with butyl rubber surround
3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension
CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response
Neodymium tweeter magnets, compact yet powerful
System specific crossover
Includes mounting hardware and quick-connect wire kit
Easy "drop-in" installation

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SE85
Product Name Car Audio, Full Range Speaker
Nominal Power 35 watts
Maximum Power 120 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker - A2RWP-8A - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details