JL Audio, Inc. W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) 15W0v2-4

Description
Sometimes, bigger is better... For these situations, the 15W0v2 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.
Description
Sometimes, bigger is better... For these situations, the 15W0v2 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Miramar, FL, USA
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω)
15W0v2-4
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) 15W0v2-4
Sometimes, bigger is better... For these situations, the 15W0v2 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Sometimes, bigger is better... For these situations, the 15W0v2 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. It features a very beefy 2.5 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 15W0v2-4
Product Name W0v2 15-inch Subwoofer Driver (500 W, 4 Ω)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speaker - FBF50-4P - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.5000 watts
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details