Visaton Speakers & Transducers HIGH-END-TERMINAL

Description
Speakers & Transducers High-End-Terminal, rigid mounting plate, 5-Layer Supra Gold Plated WBT binding posts
Datasheet
Description
Speakers & Transducers High-End-Terminal, rigid mounting plate, 5-Layer Supra Gold Plated WBT binding posts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
HIGH-END-TERMINAL
Speakers & Transducers HIGH-END-TERMINAL
Speakers & Transducers High-End-Terminal, rigid mounting plate, 5-Layer Supra Gold Plated WBT binding posts

Speakers & Transducers High-End-Terminal, rigid mounting plate, 5-Layer Supra Gold Plated WBT binding posts

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number HIGH-END-TERMINAL
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details