Visaton Speakers & Transducers GRILLE 13 RS

Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet
Description
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GRILLE 13 RS
Speakers & Transducers GRILLE 13 RS
Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Speakers & Transducers Protective grille: black painted metal, Decoration ring: black plastic

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GRILLE 13 RS
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details