Biamp Systems, Ltd. Chlorine and Saltwater-Proof Two-way 5.25" Loudspeaker CMAR5-W

Description
The CMAR5-W is a chlorine and saltwater-proof two-way 5.25" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The fully plastic housing and stainless-steel grill of the CMAR5-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas.
Datasheet
Description
The CMAR5-W is a chlorine and saltwater-proof two-way 5.25" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The fully plastic housing and stainless-steel grill of the CMAR5-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chlorine and Saltwater-Proof Two-way 5.25
Beaverton, OR, United States
Chlorine and Saltwater-Proof Two-way 5.25" Loudspeaker
CMAR5-W
Chlorine and Saltwater-Proof Two-way 5.25" Loudspeaker CMAR5-W
The CMAR5-W is a chlorine and saltwater-proof two-way 5.25" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The fully plastic housing and stainless-steel grill of the CMAR5-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas.

The CMAR5-W is a chlorine and saltwater-proof two-way 5.25" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions.

We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound.

The fully plastic housing and stainless-steel grill of the CMAR5-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CMAR5-W
Product Name Chlorine and Saltwater-Proof Two-way 5.25" Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Two-way, Pendant Loudspeaker - P60DT - Biamp Systems, Ltd.
Specs
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details