Visaton Speakers & Transducers G 25 FFL - 8 Ohm

Description
Speakers & Transducers 25 mm (1") fabric dome driver, 1000 30000 Hz, 8 Ohm, 1600Hz
Datasheet
Description
Speakers & Transducers 25 mm (1") fabric dome driver, 1000 30000 Hz, 8 Ohm, 1600Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
G 25 FFL - 8 Ohm
Speakers & Transducers G 25 FFL - 8 Ohm
Speakers & Transducers 25 mm (1") fabric dome driver, 1000 30000 Hz, 8 Ohm, 1600Hz

Speakers & Transducers 25 mm (1") fabric dome driver, 1000 30000 Hz, 8 Ohm, 1600Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number G 25 FFL - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details