Visaton Speakers FX 16 - 4 OHM

Description
4 Ohms Tweeter Speaker 40W 60Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Tweeter Speaker 40W 60Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FX16-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Tweeter Speaker 40W 60Hz ~ 20kHz Top Round

4 Ohms Tweeter Speaker 40W 60Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FX16-4OHM-ND
Product Name Speakers
Resonance Frequency 105 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details