Visaton Speakers & Transducers FRS 8 M - 8 ohm

Description
Speakers & Transducers 8 cm (3.3") HiFi full-range driver
Datasheet
Description
Speakers & Transducers 8 cm (3.3") HiFi full-range driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FRS 8 M - 8 ohm
Speakers & Transducers FRS 8 M - 8 ohm
Speakers & Transducers 8 cm (3.3") HiFi full-range driver

Speakers & Transducers 8 cm (3.3") HiFi full-range driver

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FRS 8 M - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details
Speakers - TC7FD04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 202 Hz
View Details