Visaton Speaker, Full-Range, 250Hz, 87Db, 7W Rohs Compliant Visaton FR 77, 8 OHM

Description
SPEAKER, FULL-RANGE, 250HZ, 87DB, 7W ROHS COMPLIANT: YES
Description
SPEAKER, FULL-RANGE, 250HZ, 87DB, 7W ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Speaker, Full-Range, 250Hz, 87Db, 7W Rohs Compliant Visaton - 56AJ9843 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Full-Range, 250Hz, 87Db, 7W Rohs Compliant Visaton
56AJ9843
Speaker, Full-Range, 250Hz, 87Db, 7W Rohs Compliant Visaton 56AJ9843
SPEAKER, FULL-RANGE, 250HZ, 87DB, 7W ROHS COMPLIANT: YES

SPEAKER, FULL-RANGE, 250HZ, 87DB, 7W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 56AJ9843
Product Name Speaker, Full-Range, 250Hz, 87Db, 7W Rohs Compliant Visaton
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details