Visaton Speakers FR 16 WP - 4 OHM (BLACK)

Description
4 Ohms General Purpose Speaker 60W 60Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 60W 60Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR16WP-4OHM(BLACK)-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 60W 60Hz ~ 15kHz Top Round

4 Ohms General Purpose Speaker 60W 60Hz ~ 15kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR16WP-4OHM(BLACK)-ND
Product Name Speakers
Resonance Frequency 85 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
 - EVP-X12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Frequency Response 50 to 20000 Hz
Size 12.00 inch (305 mm)
View Details