Visaton Speakers FR 131.30 - 8 OHM

Description
SPEAKER 8OHM 10W 5.1X1.2IN
Request a Quote Datasheet
Description
SPEAKER 8OHM 10W 5.1X1.2IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-FR131.30-8OHM-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 10W 5.1X1.2IN

SPEAKER 8OHM 10W 5.1X1.2IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-FR131.30-8OHM-ND
Product Name Speakers
Resonance Frequency 210 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details