Visaton Speakers & Transducers FR 12 - 8 ohm

Description
Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 15-40W, 70 18000 Hz, 8 Ohm, 110Hz
Datasheet
Description
Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 15-40W, 70 18000 Hz, 8 Ohm, 110Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 12 - 8 ohm
Speakers & Transducers FR 12 - 8 ohm
Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 15-40W, 70 18000 Hz, 8 Ohm, 110Hz

Speakers & Transducers 13 cm (5") fullrange speaker, inverted cone displacement, 15-40W, 70 18000 Hz, 8 Ohm, 110Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 12 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
TC Full range, 2
Specs
Nominal Power 15 watts
Sensitivity 84.4 dB
Resonance Frequency 175 Hz
View Details
2 suppliers