Tymphany Corporation TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm TC6FD00-04

Description
Peerless Gold Full Range (TC6FD00-04) TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm
Request a Quote Datasheet
Description
Peerless Gold Full Range (TC6FD00-04) TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TC Full range, 2
Cupertino, CA, USA
TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm
TC6FD00-04
TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm TC6FD00-04
Peerless Gold Full Range (TC6FD00-04) TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm

Peerless Gold Full Range (TC6FD00-04)
TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm

Supplier's Site
Speakers - TC6FD00-04-ND - DigiKey
Thief River Falls, MN, United States
4.09 Ohms Full Range Speaker 15W 150Hz ~ 20kHz Top Round, Square Frame

4.09 Ohms Full Range Speaker 15W 150Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number TC6FD00-04 TC6FD00-04-ND
Product Name TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm Speakers
Nominal Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Two-way 100 volt Pendant Sphere Loudspeaker - SPH16 - Biamp Systems, Ltd.
Specs
Nominal Power 4 watts
Application Loudspeaker; MusicAudio
View Details