Visaton Speakers & Transducers FR 10 F - 4 Ohm

Description
Speakers & Transducers 10 cm (4") full-range loudspeaker, 2 fixing lugs, 20-30W, 100 22000 Hz, 133Hz
Datasheet
Description
Speakers & Transducers 10 cm (4") full-range loudspeaker, 2 fixing lugs, 20-30W, 100 22000 Hz, 133Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 10 F - 4 Ohm
Speakers & Transducers FR 10 F - 4 Ohm
Speakers & Transducers 10 cm (4") full-range loudspeaker, 2 fixing lugs, 20-30W, 100 22000 Hz, 133Hz

Speakers & Transducers 10 cm (4") full-range loudspeaker, 2 fixing lugs, 20-30W, 100 22000 Hz, 133Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 10 F - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details