Visaton Speakers & Transducers FR 10 - 4 ohm

Description
Speakers & Transducers 10 cm (4") fullrange speaker, 100V, 30-50W, 80 20000 Hz, 4 Ohm, 90Hz
Datasheet
Description
Speakers & Transducers 10 cm (4") fullrange speaker, 100V, 30-50W, 80 20000 Hz, 4 Ohm, 90Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
FR 10 - 4 ohm
Speakers & Transducers FR 10 - 4 ohm
Speakers & Transducers 10 cm (4") fullrange speaker, 100V, 30-50W, 80 20000 Hz, 4 Ohm, 90Hz

Speakers & Transducers 10 cm (4") fullrange speaker, 100V, 30-50W, 80 20000 Hz, 4 Ohm, 90Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number FR 10 - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details