Visaton Speakers & Transducers EZ 97.10 - 100 V

Description
Speakers & Transducers Slim-line spkr, 100V eight 8 cm drivers
Datasheet
Description
Speakers & Transducers Slim-line spkr, 100V eight 8 cm drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EZ 97.10 - 100 V
Speakers & Transducers EZ 97.10 - 100 V
Speakers & Transducers Slim-line spkr, 100V eight 8 cm drivers

Speakers & Transducers Slim-line spkr, 100V eight 8 cm drivers

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EZ 97.10 - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details