Visaton Speakers & Transducers EX 80 S - 8 ohm

Description
Speakers & Transducers electro dynamical exciter, 50W, 8 Ohm, 25-70 C
Datasheet
Description
Speakers & Transducers electro dynamical exciter, 50W, 8 Ohm, 25-70 C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EX 80 S - 8 ohm
Speakers & Transducers EX 80 S - 8 ohm
Speakers & Transducers electro dynamical exciter, 50W, 8 Ohm, 25-70 C

Speakers & Transducers electro dynamical exciter, 50W, 8 Ohm, 25-70 C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EX 80 S - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details
XLS Subwoofer, 12
Specs
Nominal Power 300 watts
Sensitivity 87.4 dB
Resonance Frequency 20 Hz
View Details