Visaton Speakers & Transducers EX 60 S - 4 ohm

Description
Speakers & Transducers electro dynamical exciter, 25W, 4 Ohm, 25-70 C
Datasheet
Description
Speakers & Transducers electro dynamical exciter, 25W, 4 Ohm, 25-70 C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
EX 60 S - 4 ohm
Speakers & Transducers EX 60 S - 4 ohm
Speakers & Transducers electro dynamical exciter, 25W, 4 Ohm, 25-70 C

Speakers & Transducers electro dynamical exciter, 25W, 4 Ohm, 25-70 C

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number EX 60 S - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR-50F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers