Visaton Speakers EX 60 S - 4 OHM

Description
4 Ohms Exciter Speaker Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Exciter Speaker Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-EX60S-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Exciter Speaker Top Round, Square Frame

4 Ohms Exciter Speaker Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-EX60S-4OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 20 watts
Sensitivity 87.9 dB
Resonance Frequency 82 Hz
View Details