Tymphany Corporation Speakers SLS-85S25CP04-04

Description
4.37 Ohms Woofer Speaker 30W 73Hz ~ 2.5kHz Top Round
Request a Quote Datasheet
Description
4.37 Ohms Woofer Speaker 30W 73Hz ~ 2.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SLS-85S25CP04-04-ND - DigiKey
Thief River Falls, MN, United States
4.37 Ohms Woofer Speaker 30W 73Hz ~ 2.5kHz Top Round

4.37 Ohms Woofer Speaker 30W 73Hz ~ 2.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SLS-85S25CP04-04-ND
Product Name Speakers
Resonance Frequency 73 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
Speakers - DA25BG08-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 770 Hz
View Details