Visaton Speakers EX 30 S - 8 OHM

Description
8 Ohms Exciter Speaker Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Exciter Speaker Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-EX30S-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Exciter Speaker Top Round, Square Frame

8 Ohms Exciter Speaker Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-EX30S-8OHM-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details