Visaton Speakers DL 5 - 8 OHM

Description
8 Ohms Subwoofer Speaker 4W 150Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Subwoofer Speaker 4W 150Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DL5-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Subwoofer Speaker 4W 150Hz ~ 20kHz Top Round

8 Ohms Subwoofer Speaker 4W 150Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-DL5-8OHM-ND
Product Name Speakers
Resonance Frequency 280 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details