Biamp Systems, Ltd. Beamforming Venue Horn LVH-900/AS

Description
Biamp's Community L SERIES LVH-900/AS Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each LVH-900 Active Standard (AS) model consists of four 12-inch LF drivers, three Community M200E midrange compression drivers and four 1.5-inch HF compression drivers. Using patent-pending techniques, all drivers integrate into a single triaxial waveguide that fill the entire 36 x 31-inch face of the enclosure, providing pattern control to below 400 Hz. LVH-900/AS (Active Standard) consists of two main models (indoor or outdoor versions), LVH-906 and LVH-909, with fixed 60 and 90 degree horizontal coverage. Each model has presets for vertical dispersion beamforming in 60°, 40°, 20° and dual cabinet long-throw configurations. The LVH-900/AS models allow DSP settings and control of individual driver pairs to provide uniform sound to the audience areas. Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
Biamp's Community L SERIES LVH-900/AS Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each LVH-900 Active Standard (AS) model consists of four 12-inch LF drivers, three Community M200E midrange compression drivers and four 1.5-inch HF compression drivers. Using patent-pending techniques, all drivers integrate into a single triaxial waveguide that fill the entire 36 x 31-inch face of the enclosure, providing pattern control to below 400 Hz. LVH-900/AS (Active Standard) consists of two main models (indoor or outdoor versions), LVH-906 and LVH-909, with fixed 60 and 90 degree horizontal coverage. Each model has presets for vertical dispersion beamforming in 60°, 40°, 20° and dual cabinet long-throw configurations. The LVH-900/AS models allow DSP settings and control of individual driver pairs to provide uniform sound to the audience areas. Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beamforming Venue Horn - LVH-900/AS - Biamp Systems, Ltd.
Beaverton, OR, United States
Beamforming Venue Horn
LVH-900/AS
Beamforming Venue Horn LVH-900/AS
Biamp's Community L SERIES LVH-900/AS Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each LVH-900 Active Standard (AS) model consists of four 12-inch LF drivers, three Community M200E midrange compression drivers and four 1.5-inch HF compression drivers. Using patent-pending techniques, all drivers integrate into a single triaxial waveguide that fill the entire 36 x 31-inch face of the enclosure, providing pattern control to below 400 Hz. LVH-900/AS (Active Standard) consists of two main models (indoor or outdoor versions), LVH-906 and LVH-909, with fixed 60 and 90 degree horizontal coverage. Each model has presets for vertical dispersion beamforming in 60°, 40°, 20° and dual cabinet long-throw configurations. The LVH-900/AS models allow DSP settings and control of individual driver pairs to provide uniform sound to the audience areas. Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Biamp's Community L SERIES LVH-900/AS Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each LVH-900 Active Standard (AS) model consists of four 12-inch LF drivers, three Community M200E midrange compression drivers and four 1.5-inch HF compression drivers. Using patent-pending techniques, all drivers integrate into a single triaxial waveguide that fill the entire 36 x 31-inch face of the enclosure, providing pattern control to below 400 Hz.

LVH-900/AS (Active Standard) consists of two main models (indoor or outdoor versions), LVH-906 and LVH-909, with fixed 60 and 90 degree horizontal coverage. Each model has presets for vertical dispersion beamforming in 60°, 40°, 20° and dual cabinet long-throw configurations. The LVH-900/AS models allow DSP settings and control of individual driver pairs to provide uniform sound to the audience areas.

Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number LVH-900/AS
Product Name Beamforming Venue Horn
Frequency Response 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
S-Series 12
Specs
SPL 129 dB
Nominal Power 200 watts
Sensitivity 99 dB
View Details