Visaton Speakers DK 97 EB - 8 OHM

Description
SPEAKER 6W 8 OHM 93DB WATERPROOF
Request a Quote Datasheet
Description
SPEAKER 6W 8 OHM 93DB WATERPROOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-DK97EB-8OHM-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 6W 8 OHM 93DB WATERPROOF

SPEAKER 6W 8 OHM 93DB WATERPROOF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-DK97EB-8OHM-ND
Product Name Speakers
Resonance Frequency 460 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - PROGRAMME 60 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Impedance 8 ohms
Sensitivity 93 dB
View Details