Wharfedale Pro PROGRAMME 60

Description
The Programme 60 is a high quality two way, low impedance speaker with 1 x 6.5" custom Wharfedale Pro driver and 1" Titanium compression driver. The high frequency driver is a sophisticated high performance design with its voice coil wound on a strong, heat dissipating aluminium former, immersed in ferrofluid to maximize heat dissipation, long term output and reliability. The Programme 60's trapezoidal enclosure allows compact arrays for broad coverage angles. For example, an array of four Programme-60 speakers will give a smooth 180° of coverage. The Programme series speakers are equipped with a progressive/dynamic high frequency driver protection circuit providing sophisticated limiting and protection from extended abusive levels and short term peaks. Available in Black or White painted finish.
Description
The Programme 60 is a high quality two way, low impedance speaker with 1 x 6.5" custom Wharfedale Pro driver and 1" Titanium compression driver. The high frequency driver is a sophisticated high performance design with its voice coil wound on a strong, heat dissipating aluminium former, immersed in ferrofluid to maximize heat dissipation, long term output and reliability. The Programme 60's trapezoidal enclosure allows compact arrays for broad coverage angles. For example, an array of four Programme-60 speakers will give a smooth 180° of coverage. The Programme series speakers are equipped with a progressive/dynamic high frequency driver protection circuit providing sophisticated limiting and protection from extended abusive levels and short term peaks. Available in Black or White painted finish.

Suppliers

Company
Product
Description
Supplier Links
 - PROGRAMME 60 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Programme 60 is a high quality two way, low impedance speaker with 1 x 6.5" custom Wharfedale Pro driver and 1" Titanium compression driver. The high frequency driver is a sophisticated high performance design with its voice coil wound on a strong, heat dissipating aluminium former, immersed in ferrofluid to maximize heat dissipation, long term output and reliability. The Programme 60's trapezoidal enclosure allows compact arrays for broad coverage angles. For example, an array of four Programme-60 speakers will give a smooth 180° of coverage. The Programme series speakers are equipped with a progressive/dynamic high frequency driver protection circuit providing sophisticated limiting and protection from extended abusive levels and short term peaks. Available in Black or White painted finish.

The Programme 60 is a high quality two way, low impedance speaker with 1 x 6.5" custom Wharfedale Pro driver and 1" Titanium compression driver. The high frequency driver is a sophisticated high performance design with its voice coil wound on a strong, heat dissipating aluminium former, immersed in ferrofluid to maximize heat dissipation, long term output and reliability.

The Programme 60's trapezoidal enclosure allows compact arrays for broad coverage angles. For example, an array of four Programme-60 speakers will give a smooth 180° of coverage. The Programme series speakers are equipped with a progressive/dynamic high frequency driver protection circuit providing sophisticated limiting and protection from extended abusive levels and short term peaks.

Available in Black or White painted finish.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number PROGRAMME 60
SPL 118 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
 - LA-15PB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Nominal Power 500 watts
Maximum Power 800 watts
View Details
Speaker - DC3S - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details