Visaton Speakers & Transducers AMP 2.2 LN

Description
Speakers & Transducers Stereo amplifier 2 fixing lugs, 12VDC
Datasheet
Description
Speakers & Transducers Stereo amplifier 2 fixing lugs, 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AMP 2.2 LN
Speakers & Transducers AMP 2.2 LN
Speakers & Transducers Stereo amplifier 2 fixing lugs, 12VDC

Speakers & Transducers Stereo amplifier 2 fixing lugs, 12VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AMP 2.2 LN
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Home Audio, In-Ceiling Speaker - HSi 460 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speaker - A35S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details