Visaton Speaker, Sc 5, 8 Ohms; Transducer Function Visaton 8005

Description
SPEAKER, SC 5, 8 OHMS; Transducer Function:Tweeter; Power Rating RMS:100W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:2000Hz; Frequency Response Min:1500Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, SC 5, 8 OHMS; Transducer Function:Tweeter; Power Rating RMS:100W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:2000Hz; Frequency Response Min:1500Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Sc 5, 8 Ohms; Transducer Function Visaton - 40P1183 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Sc 5, 8 Ohms; Transducer Function Visaton
40P1183
Speaker, Sc 5, 8 Ohms; Transducer Function Visaton 40P1183
SPEAKER, SC 5, 8 OHMS; Transducer Function:Tweeter; Power Rating RMS:100W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:2000Hz; Frequency Response Min:1500Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, SC 5, 8 OHMS; Transducer Function:Tweeter; Power Rating RMS:100W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:2000Hz; Frequency Response Min:1500Hz; Frequency Response Max:22000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1183
Product Name Speaker, Sc 5, 8 Ohms; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
Piezo Speakers - CES25P17H17-80U - Challenge Electronics
Specs
SPL 95 dB
Frequency Response 750 to 10000 Hz
Resonance Frequency 800 Hz
View Details