Biamp Systems, Ltd. Sound Projector MP26

Description
MP26 is a stylish and powerful sound projector that is equipped with a high quality 26-watt transformer. Even with some background noise, a natural sound for your background music and your speech reproduction is guaranteed. The speaker is designed for high quality music and speech reproduction in many industrial or professional applications, indoors as well as outdoors. Be assured that people hear and understand your messages or advertisements in shopping streets, parking lots, loading docks or warehouses. It combines a rugged housing with a good sound quality, and because all metal parts are either aluminum or stainless-steel this speaker will stay rust-free. Thanks to the shape of the bracket it is possible to mount this sound projector with a power tool without taking the projector off the bracket -- a clever installer-friendly and time saving feature. The MP26 loudspeakers can be painted any color.
Datasheet
Description
MP26 is a stylish and powerful sound projector that is equipped with a high quality 26-watt transformer. Even with some background noise, a natural sound for your background music and your speech reproduction is guaranteed. The speaker is designed for high quality music and speech reproduction in many industrial or professional applications, indoors as well as outdoors. Be assured that people hear and understand your messages or advertisements in shopping streets, parking lots, loading docks or warehouses. It combines a rugged housing with a good sound quality, and because all metal parts are either aluminum or stainless-steel this speaker will stay rust-free. Thanks to the shape of the bracket it is possible to mount this sound projector with a power tool without taking the projector off the bracket -- a clever installer-friendly and time saving feature. The MP26 loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Projector - MP26 - Biamp Systems, Ltd.
Beaverton, OR, United States
Sound Projector
MP26
Sound Projector MP26
MP26 is a stylish and powerful sound projector that is equipped with a high quality 26-watt transformer. Even with some background noise, a natural sound for your background music and your speech reproduction is guaranteed. The speaker is designed for high quality music and speech reproduction in many industrial or professional applications, indoors as well as outdoors. Be assured that people hear and understand your messages or advertisements in shopping streets, parking lots, loading docks or warehouses. It combines a rugged housing with a good sound quality, and because all metal parts are either aluminum or stainless-steel this speaker will stay rust-free. Thanks to the shape of the bracket it is possible to mount this sound projector with a power tool without taking the projector off the bracket -- a clever installer-friendly and time saving feature. The MP26 loudspeakers can be painted any color.

MP26 is a stylish and powerful sound projector that is equipped with a high quality 26-watt transformer. Even with some background noise, a natural sound for your background music and your speech reproduction is guaranteed.

The speaker is designed for high quality music and speech reproduction in many industrial or professional applications, indoors as well as outdoors. Be assured that people hear and understand your messages or advertisements in shopping streets, parking lots, loading docks or warehouses. It combines a rugged housing with a good sound quality, and because all metal parts are either aluminum or stainless-steel this speaker will stay rust-free.

Thanks to the shape of the bracket it is possible to mount this sound projector with a power tool without taking the projector off the bracket -- a clever installer-friendly and time saving feature. The MP26 loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number MP26
Product Name Sound Projector
Nominal Power 26 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Dual 8
Specs
SPL 128 dB
Nominal Power 300 watts
Sensitivity 96 dB
View Details
 - KINETIC 18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Maximum Power 1200 watts
Impedance 4 ohms
View Details