Visaton Speaker Full Range 3.3; Driver Type Visaton 55-5090

Description
Speaker Full Range 3.3"; Driver Type:Full-range; External Width - Metric:80mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:83dB; External Width - Imperial:3.15"; Frequency Response Min:80Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
Speaker Full Range 3.3"; Driver Type:Full-range; External Width - Metric:80mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:83dB; External Width - Imperial:3.15"; Frequency Response Min:80Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Full Range 3.3; Driver Type Visaton - 55X0588 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Full Range 3.3; Driver Type Visaton
55X0588
Speaker Full Range 3.3; Driver Type Visaton 55X0588
Speaker Full Range 3.3"; Driver Type:Full-range; External Width - Metric:80mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:83dB; External Width - Imperial:3.15"; Frequency Response Min:80Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Speaker Full Range 3.3"; Driver Type:Full-range; External Width - Metric:80mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:83dB; External Width - Imperial:3.15"; Frequency Response Min:80Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55X0588
Product Name Speaker Full Range 3.3; Driver Type Visaton
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
Speakers - 2603-CS20-00P27-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 270 Hz
View Details