Visaton 50Mm X 90Mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type Visaton 55-4618

Description
50mm X 90mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:3W; Sound Level SPL:82dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes
Description
50mm X 90mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:3W; Sound Level SPL:82dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
50Mm X 90Mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type Visaton - 95T3619 - Newark, An Avnet Company
Chicago, IL, United States
50Mm X 90Mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type Visaton
95T3619
50Mm X 90Mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type Visaton 95T3619
50mm X 90mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:3W; Sound Level SPL:82dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes

50mm X 90mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:4ohm; Power Rating Nom:3W; Sound Level SPL:82dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3619
Product Name 50Mm X 90Mm 3.0W 4 Ohm Full Range Oval Speaker; Driver Type Visaton
SPL 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details