Visaton 4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type Visaton 55-4608

Description
4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes
Datasheet
Description
4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type Visaton - 95T3614 - Newark, An Avnet Company
Chicago, IL, United States
4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type Visaton
95T3614
4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type Visaton 95T3614
4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes

4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type:Full-range; External Width - Metric:105mm; Impedance:4ohm; Power Rating Nom:30W; Sound Level SPL:86dB; External Width - Imperial:4.134"; Frequency Response Min:80Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3614
Product Name 4 Inch 20W 4 Ohm Full Range Dual Cone Speaker; Driver Type Visaton
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
Speakers - 2603-CS38-02P50-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details