Visaton 2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type Visaton 55-4568

Description
2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz RoHS Compliant: Yes
Datasheet
Description
2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type Visaton - 95T3594 - Newark, An Avnet Company
Chicago, IL, United States
2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type Visaton
95T3594
2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type Visaton 95T3594
2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz RoHS Compliant: Yes

2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3594
Product Name 2 Inch 1.0W 8 Ohm Miniature Waterproof Speaker; Driver Type Visaton
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - DELTA 218B - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 6400 watts
Impedance 8 ohms
Sensitivity 99 dB
View Details