Biamp Systems, Ltd. Weather-Resistant 12" Subwoofer with Transformer R.5SUB-T

Description
The R.5SUB-T system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Features an input transformer providing impedance matching to 70V or 100V lines. Five year limited warranty. Loudspeaker Type: Compact subwoofer, weather-resistant Operating Range: 50 Hz to 100 Hz (±3 dB) Max Input Ratings: 200W, 70V/100V Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal -6dB Beamwidth: 360°H x 180°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
Datasheet
Description
The R.5SUB-T system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Features an input transformer providing impedance matching to 70V or 100V lines. Five year limited warranty. Loudspeaker Type: Compact subwoofer, weather-resistant Operating Range: 50 Hz to 100 Hz (±3 dB) Max Input Ratings: 200W, 70V/100V Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal -6dB Beamwidth: 360°H x 180°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant 12
Berlin, CT, USA
Weather-Resistant 12" Subwoofer with Transformer
53061
Weather-Resistant 12" Subwoofer with Transformer 53061
The R.5SUB-T system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Features an input transformer providing impedance matching to 70V or 100V lines. Five year limited warranty. Loudspeaker Type: Compact subwoofer, weather-resistant Operating Range: 50 Hz to 100 Hz (±3 dB) Max Input Ratings: 200W, 70V/100V Maximum Output: 119 dB SPL / 126 dB SPL (peak) Nominal -6dB Beamwidth: 360°H x 180°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

The R.5SUB-T system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. Features an input transformer providing impedance matching to 70V or 100V lines. Five year limited warranty.
Loudspeaker Type: Compact subwoofer, weather-resistant
Operating Range: 50 Hz to 100 Hz (±3 dB)
Max Input Ratings: 200W, 70V/100V
Maximum Output: 119 dB SPL / 126 dB SPL (peak)
Nominal -6dB Beamwidth: 360°H x 180°V
Input Connection: 16-2 SJOW (12 ft /4 m)
Enclosure: Rotomolded LLDPE, light grey
Mounting/Rigging Provisions: (5) 3/8-16 rigging points
Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle
Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53061
Product Name Weather-Resistant 12" Subwoofer with Transformer
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
MVP Series II 12
Specs
SPL 123 dB
Nominal Power 150 watts
Sensitivity 94 dB
View Details