Visaton 2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton 55-4566

Description
2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:52.5mm; Impedance:8ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Diameter - Imperial:2.067"; Frequency Response Min:120Hz RoHS Compliant: Yes
Datasheet
Description
2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:52.5mm; Impedance:8ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Diameter - Imperial:2.067"; Frequency Response Min:120Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton - 95T3593 - Newark, An Avnet Company
Chicago, IL, United States
2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton
95T3593
2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton 95T3593
2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:52.5mm; Impedance:8ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Diameter - Imperial:2.067"; Frequency Response Min:120Hz RoHS Compliant: Yes

2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:52.5mm; Impedance:8ohm; Power Rating Nom:5W; Sound Level SPL:86dB; External Diameter - Imperial:2.067"; Frequency Response Min:120Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3593
Product Name 2 Inch 5W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details