Visaton 2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton 55-4560

Description
2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes
Datasheet
Description
2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton - 95T3590 - Newark, An Avnet Company
Chicago, IL, United States
2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton
95T3590
2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton 95T3590
2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes

2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type:Full-range; External Width - Metric:50mm; Impedance:8ohm; Power Rating Nom:4W; Sound Level SPL:84dB; External Width - Imperial:1.969"; Frequency Response Min:150Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3590
Product Name 2 X 2 Inch 2W 8 Ohm Miniature Full Range Speaker; Driver Type Visaton
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Home Audio, In-Ceiling Speaker - HSi 430 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details