Challenge Electronics Speakers CS22-02P100-05-1X

Description
SPEAKER 7OHM 2.5W 108DB
Request a Quote Datasheet
Description
SPEAKER 7OHM 2.5W 108DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS22-02P100-05-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 7OHM 2.5W 108DB

SPEAKER 7OHM 2.5W 108DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS22-02P100-05-1X-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details