Visaton 80W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton 53-1410

Description
80W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:90dB; External Diameter - Imperial:4.094"; Frequency Response Min:1kHz RoHS Compliant: Yes
Description
80W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:90dB; External Diameter - Imperial:4.094"; Frequency Response Min:1kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
80W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton - 95T3532 - Newark, An Avnet Company
Chicago, IL, United States
80W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton
95T3532
80W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton 95T3532
80W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:90dB; External Diameter - Imperial:4.094"; Frequency Response Min:1kHz RoHS Compliant: Yes

80W 8 Ohm Shielded Tweeter 25mm Soft Dome; Driver Type:Tweeter; External Diameter - Metric:104mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:90dB; External Diameter - Imperial:4.094"; Frequency Response Min:1kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3532
Product Name 80W 8 Ohm Shielded Tweeter 25Mm Soft Dome; Driver Type Visaton
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - TITAN 8 PASSIVE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details