Biamp Systems, Ltd. Built-in Loudspeaker CMX20T

Description
CMX20T two-way built-in loudspeaker produces a warm and deep sound ideal for speech and music. The CMX20T loudspeaker has an 8” enforced polypropylene woofer and 1” tweeter. Due to this enforced woofer, the loudspeaker has a very low distortion. It makes the CMX20T very suitable for the distribution of microphone calls and background music at a higher volume level. The housing is made of high-quality ABS. The woofer is made of enforced polypropylene with a rubber edge, making it moisture-proof. The aluminum grill makes CMX20T humidity proof and suitable for use in bathrooms and kitchens. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100-volt use, the CMX20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts). This loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design. The CMX20T loudspeakers can be painted any color.
Datasheet
Description
CMX20T two-way built-in loudspeaker produces a warm and deep sound ideal for speech and music. The CMX20T loudspeaker has an 8” enforced polypropylene woofer and 1” tweeter. Due to this enforced woofer, the loudspeaker has a very low distortion. It makes the CMX20T very suitable for the distribution of microphone calls and background music at a higher volume level. The housing is made of high-quality ABS. The woofer is made of enforced polypropylene with a rubber edge, making it moisture-proof. The aluminum grill makes CMX20T humidity proof and suitable for use in bathrooms and kitchens. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100-volt use, the CMX20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts). This loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design. The CMX20T loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in Loudspeaker - CMX20T - Biamp Systems, Ltd.
Beaverton, OR, United States
Built-in Loudspeaker
CMX20T
Built-in Loudspeaker CMX20T
CMX20T two-way built-in loudspeaker produces a warm and deep sound ideal for speech and music. The CMX20T loudspeaker has an 8” enforced polypropylene woofer and 1” tweeter. Due to this enforced woofer, the loudspeaker has a very low distortion. It makes the CMX20T very suitable for the distribution of microphone calls and background music at a higher volume level. The housing is made of high-quality ABS. The woofer is made of enforced polypropylene with a rubber edge, making it moisture-proof. The aluminum grill makes CMX20T humidity proof and suitable for use in bathrooms and kitchens. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100-volt use, the CMX20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts). This loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design. The CMX20T loudspeakers can be painted any color.

CMX20T two-way built-in loudspeaker produces a warm and deep sound ideal for speech and music. The CMX20T loudspeaker has an 8” enforced polypropylene woofer and 1” tweeter. Due to this enforced woofer, the loudspeaker has a very low distortion. It makes the CMX20T very suitable for the distribution of microphone calls and background music at a higher volume level.

The housing is made of high-quality ABS. The woofer is made of enforced polypropylene with a rubber edge, making it moisture-proof. The aluminum grill makes CMX20T humidity proof and suitable for use in bathrooms and kitchens.

In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100-volt use, the CMX20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts).

This loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design. The CMX20T loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CMX20T
Product Name Built-in Loudspeaker
Nominal Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Extra Slim Column Speaker - COLS101 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - PROGRAMME 30T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 106 dB
Sensitivity 86 dB
Frequency Response 50 to 20000 Hz
View Details