Visaton Speaker, Fx 10, 4 Ohms; Transducer Function Visaton 4692

Description
SPEAKER, FX 10, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:40W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:70Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FX 10, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:40W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:70Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Fx 10, 4 Ohms; Transducer Function Visaton - 45P4288 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Fx 10, 4 Ohms; Transducer Function Visaton
45P4288
Speaker, Fx 10, 4 Ohms; Transducer Function Visaton 45P4288
SPEAKER, FX 10, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:40W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:70Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FX 10, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:40W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:110Hz; Frequency Response Min:70Hz; Frequency Response Max:22kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 45P4288
Product Name Speaker, Fx 10, 4 Ohms; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
VERIS 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details
 - DLX-15M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 131 dB
Nominal Power 1000 watts
Maximum Power 2000 watts
View Details