Biamp Systems, Ltd. Driver Horn H10

Description
The H10 is a compact industrial compression driver horn. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals. The H10-G is suited for both indoor and outdoor use. Thanks to its stainless-steel bracket, the H10 will remain truly rust free (IP66). The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it is able to withstand even the harshest of elements. The loudspeaker is equipped with a high quality 100-volt transformer with several power taps, and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.
Datasheet
Description
The H10 is a compact industrial compression driver horn. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals. The H10-G is suited for both indoor and outdoor use. Thanks to its stainless-steel bracket, the H10 will remain truly rust free (IP66). The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it is able to withstand even the harshest of elements. The loudspeaker is equipped with a high quality 100-volt transformer with several power taps, and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Horn - H10 - Biamp Systems, Ltd.
Beaverton, OR, United States
Driver Horn
H10
Driver Horn H10
The H10 is a compact industrial compression driver horn. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals. The H10-G is suited for both indoor and outdoor use. Thanks to its stainless-steel bracket, the H10 will remain truly rust free (IP66). The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it is able to withstand even the harshest of elements. The loudspeaker is equipped with a high quality 100-volt transformer with several power taps, and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.

The H10 is a compact industrial compression driver horn. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals. The H10-G is suited for both indoor and outdoor use.

Thanks to its stainless-steel bracket, the H10 will remain truly rust free (IP66). The bracket also makes it possible to rotate the speaker over a range of more than 180 degrees. Because this horn speaker is constructed in high impact ABS, it is able to withstand even the harshest of elements.

The loudspeaker is equipped with a high quality 100-volt transformer with several power taps, and can also be used in 8 ohm systems. Our technology avoids any overload of your amplifier by controlling the impedance with the unique IMC protection device inside.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number H10
Product Name Driver Horn
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
DnD Series 15
Specs
SPL 127 dB
Nominal Power 150 watts
Sensitivity 99 dB
View Details