Visaton Structure-Born Driver, 45 Cm, 8 Ohm; Transducer Function Visaton 4501

Description
STRUCTURE-BORN DRIVER, 45 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
STRUCTURE-BORN DRIVER, 45 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Structure-Born Driver, 45 Cm, 8 Ohm, is an electro-dynamical exciter designed for stimulating bending waves on plates. It can be securely attached to surfaces using either adhesive or screws, making it versatile for various applications. The driver has a maximum power rating of 10 W and a nominal impedance of 8 Ohm, with a voice coil diameter of 25.4 mm. It operates effectively within a temperature range of -25 to 70 °C. This product is particularly suitable for scenarios where traditional speakers cannot be installed due to aesthetic considerations or environmental protection needs.

Datasheet Summary
Powered by GS/AI

The Structure-Born Driver, 45 Cm, 8 Ohm, is an electro-dynamical exciter designed for stimulating bending waves on plates. It can be securely attached to surfaces using either adhesive or screws, making it versatile for various applications. The driver has a maximum power rating of 10 W and a nominal impedance of 8 Ohm, with a voice coil diameter of 25.4 mm. It operates effectively within a temperature range of -25 to 70 °C. This product is particularly suitable for scenarios where traditional speakers cannot be installed due to aesthetic considerations or environmental protection needs.

Suppliers

Company
Product
Description
Supplier Links
Structure-Born Driver, 45 Cm, 8 Ohm; Transducer Function Visaton - 62X0722 - Newark, An Avnet Company
Chicago, IL, United States
Structure-Born Driver, 45 Cm, 8 Ohm; Transducer Function Visaton
62X0722
Structure-Born Driver, 45 Cm, 8 Ohm; Transducer Function Visaton 62X0722
STRUCTURE-BORN DRIVER, 45 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

STRUCTURE-BORN DRIVER, 45 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:10W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 62X0722
Product Name Structure-Born Driver, 45 Cm, 8 Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details