Biamp Systems, Ltd. I SERIES Compact 600 Loudspeakers IC6-1082WR

Description
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets. The IC6-1082 is designed for maximum performance in a minimal size enclosure. The large, user-rotatable horn coupled to a 1.75" (44mm) diaphragm HF driver provides consistent directivity and smooth response through the critical voice band, then seamlessly integrates with the high output 8" LF through the crossover region. The precisely engineered low velocity, flared port ensures low distortion, extended LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets. The IC6-1082 is designed for maximum performance in a minimal size enclosure. The large, user-rotatable horn coupled to a 1.75" (44mm) diaphragm HF driver provides consistent directivity and smooth response through the critical voice band, then seamlessly integrates with the high output 8" LF through the crossover region. The precisely engineered low velocity, flared port ensures low distortion, extended LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I SERIES Compact 600 Loudspeakers - IC6-1082WR - Biamp Systems, Ltd.
Beaverton, OR, United States
I SERIES Compact 600 Loudspeakers
IC6-1082WR
I SERIES Compact 600 Loudspeakers IC6-1082WR
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets. The IC6-1082 is designed for maximum performance in a minimal size enclosure. The large, user-rotatable horn coupled to a 1.75" (44mm) diaphragm HF driver provides consistent directivity and smooth response through the critical voice band, then seamlessly integrates with the high output 8" LF through the crossover region. The precisely engineered low velocity, flared port ensures low distortion, extended LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of Community and third party mounting brackets.

The IC6-1082 is designed for maximum performance in a minimal size enclosure. The large, user-rotatable horn coupled to a 1.75" (44mm) diaphragm HF driver provides consistent directivity and smooth response through the critical voice band, then seamlessly integrates with the high output 8" LF through the crossover region. The precisely engineered low velocity, flared port ensures low distortion, extended LF performance at any output level. The IC6-1082WT models expand application flexibility by providing 70V/100V operation.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number IC6-1082WR
Product Name I SERIES Compact 600 Loudspeakers
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - R.25 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker
View Details