Visaton Mini Loudspeaker, 5 Cm, 8 Ohm; Transducer Function Visaton 2948

Description
MINI LOUDSPEAKER, 5 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 5 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 5 Cm, 8 Ohm; Transducer Function Visaton - 54X6590 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 5 Cm, 8 Ohm; Transducer Function Visaton
54X6590
Mini Loudspeaker, 5 Cm, 8 Ohm; Transducer Function Visaton 54X6590
MINI LOUDSPEAKER, 5 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

MINI LOUDSPEAKER, 5 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):80dB; Resonant Frequency:340Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6590
Product Name Mini Loudspeaker, 5 Cm, 8 Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Oval Speakers - CES400S120CA08PCN380STR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details