Biamp Systems, Ltd. Loudspeakers Surface Mount OVO5P

Description
OVO5P is an active speaker set that consists of an active and a passive loudspeaker. A speaker set with excellent musical quality, crystal clear voice reproduction and high sound level with 2 x 20 W output power. The OVO5P bass reflex speaker has a 5 ¼ inch woofer and a 1” soft dome tweeter. You have volume control options and separate bass and treble control. The stereo mini-jack input of the OVO5P with increased sensitivity allows you to connect a laptop, iPod or MP3-player. Also available on the OVO5P is a stereo RCA/Cinch input for unbalanced line level signals. The OVO5P has been designed for a wide range of indoor installation applications such as classrooms, boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed. OVO5P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various possible installing angles. Thanks to the floor standing bracket, OVO5P can be placed freestanding too, for example on your desk.
Datasheet
Description
OVO5P is an active speaker set that consists of an active and a passive loudspeaker. A speaker set with excellent musical quality, crystal clear voice reproduction and high sound level with 2 x 20 W output power. The OVO5P bass reflex speaker has a 5 ¼ inch woofer and a 1” soft dome tweeter. You have volume control options and separate bass and treble control. The stereo mini-jack input of the OVO5P with increased sensitivity allows you to connect a laptop, iPod or MP3-player. Also available on the OVO5P is a stereo RCA/Cinch input for unbalanced line level signals. The OVO5P has been designed for a wide range of indoor installation applications such as classrooms, boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed. OVO5P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various possible installing angles. Thanks to the floor standing bracket, OVO5P can be placed freestanding too, for example on your desk.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeakers Surface Mount - OVO5P - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeakers Surface Mount
OVO5P
Loudspeakers Surface Mount OVO5P
OVO5P is an active speaker set that consists of an active and a passive loudspeaker. A speaker set with excellent musical quality, crystal clear voice reproduction and high sound level with 2 x 20 W output power. The OVO5P bass reflex speaker has a 5 ¼ inch woofer and a 1” soft dome tweeter. You have volume control options and separate bass and treble control. The stereo mini-jack input of the OVO5P with increased sensitivity allows you to connect a laptop, iPod or MP3-player. Also available on the OVO5P is a stereo RCA/Cinch input for unbalanced line level signals. The OVO5P has been designed for a wide range of indoor installation applications such as classrooms, boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed. OVO5P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various possible installing angles. Thanks to the floor standing bracket, OVO5P can be placed freestanding too, for example on your desk.

OVO5P is an active speaker set that consists of an active and a passive loudspeaker. A speaker set with excellent musical quality, crystal clear voice reproduction and high sound level with 2 x 20 W output power.

The OVO5P bass reflex speaker has a 5 ¼ inch woofer and a 1” soft dome tweeter. You have volume control options and separate bass and treble control. The stereo mini-jack input of the OVO5P with increased sensitivity allows you to connect a laptop, iPod or MP3-player. Also available on the OVO5P is a stereo RCA/Cinch input for unbalanced line level signals.

The OVO5P has been designed for a wide range of indoor installation applications such as classrooms, boardrooms, hotel rooms or many other indoor applications where a stylish but budget friendly loudspeaker is needed.

OVO5P has plenty of wall mounting possibilities due to the painted metal speaker brackets that have various possible installing angles. Thanks to the floor standing bracket, OVO5P can be placed freestanding too, for example on your desk.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number OVO5P
Product Name Loudspeakers Surface Mount
Size 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Built-in Loudspeaker - CM20T - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details