Visaton Speaker, K 50 Wp, 50 Ohms; Transducer Function Visaton 2916

Description
SPEAKER, K 50 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:180Hz; Frequency Response Max:17000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, K 50 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:180Hz; Frequency Response Max:17000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, K 50 Wp, 50 Ohms; Transducer Function Visaton - 40P1102 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, K 50 Wp, 50 Ohms; Transducer Function Visaton
40P1102
Speaker, K 50 Wp, 50 Ohms; Transducer Function Visaton 40P1102
SPEAKER, K 50 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:180Hz; Frequency Response Max:17000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, K 50 WP, 50 OHMS; Transducer Function:Speaker; Power Rating RMS:3W; Impedance:50ohm; Sensitivity (dB):-; Resonant Frequency:300Hz; Frequency Response Min:180Hz; Frequency Response Max:17000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1102
Product Name Speaker, K 50 Wp, 50 Ohms; Transducer Function Visaton
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CS23-02P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
Weight 4.00 g (0.14 oz)
View Details