Visaton Loudspeaker, 10Khz, 83Db, 500Mw; Driver Type Visaton 2901

Description
LOUDSPEAKER, 10KHZ, 83DB, 500mW; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Diameter - Imperial:1.969"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, 10KHZ, 83DB, 500mW; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Diameter - Imperial:1.969"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 10Khz, 83Db, 500Mw; Driver Type Visaton - 15J5302 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 10Khz, 83Db, 500Mw; Driver Type Visaton
15J5302
Loudspeaker, 10Khz, 83Db, 500Mw; Driver Type Visaton 15J5302
LOUDSPEAKER, 10KHZ, 83DB, 500mW; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Diameter - Imperial:1.969"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes

LOUDSPEAKER, 10KHZ, 83DB, 500mW; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Diameter - Imperial:1.969"; Frequency Response Min:250Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 15J5302
Product Name Loudspeaker, 10Khz, 83Db, 500Mw; Driver Type Visaton
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS50-05D32-19-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 355 Hz
View Details